Glenair, Inc. D-Sub Connectors M83513/09-A14

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M83513/09-A14
D-Sub Connectors M83513/09-A14
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro D-Sub Conn, Rcpt, 9Pos, Crimp; Product Range Glenair - 12AJ6339 - Newark, An Avnet Company
Chicago, IL, United States
Micro D-Sub Conn, Rcpt, 9Pos, Crimp; Product Range Glenair
12AJ6339
Micro D-Sub Conn, Rcpt, 9Pos, Crimp; Product Range Glenair 12AJ6339
MICRO D-SUB CONN, RCPT, 9POS, CRIMP; Product Range:MIL-DTL-83513 Series; Connector Body Material:Plastic Body; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Gender:Receptacle RoHS Compliant: Yes

MICRO D-SUB CONN, RCPT, 9POS, CRIMP; Product Range:MIL-DTL-83513 Series; Connector Body Material:Plastic Body; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/09-A14 12AJ6339
Product Name D-Sub Connectors Micro D-Sub Conn, Rcpt, 9Pos, Crimp; Product Range Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
D-Subminiature - 8638PPS1506LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Solder Bucket
Mounting N/A
View Details
2 suppliers