Glenair, Inc. Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Glenair M83513/04-E11N

Description
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:31Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:31Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Glenair - 98AH4398 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Glenair
98AH4398
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Glenair 98AH4398
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:31Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: Yes

CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:31Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98AH4398
Product Name Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Glenair
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
Female BNC Breakout to 0.250″ Spade Lugs - 1007-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
M12 sensor cable Schmersal KA-0804 - 101207741 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers