Glenair, Inc. D-Sub Connectors M83513/04-C09N

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M83513/04-C09N - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M83513/04-C09N
D-Sub Connectors M83513/04-C09N
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Connector, Micro-D, Receptacle, 21 Position; No. Of Contacts Glenair - 87W6514 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro-D, Receptacle, 21 Position; No. Of Contacts Glenair
87W6514
Connector, Micro-D, Receptacle, 21 Position; No. Of Contacts Glenair 87W6514
CONNECTOR, MICRO-D, RECEPTACLE, 21 POSITION; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:MIL-DTL-83513/ 04 Series; Contact Termination Type:Crimp; Connector Mounting:-; Contact Plating:-; Contact Material:- RoHS Compliant: NA

CONNECTOR, MICRO-D, RECEPTACLE, 21 POSITION; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:MIL-DTL-83513/04 Series; Contact Termination Type:Crimp; Connector Mounting:-; Contact Plating:-; Contact Material:- RoHS Compliant: NA

Supplier's Site Datasheet
Connector Glenair - 98AH4324 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
98AH4324
Connector Glenair 98AH4324
Connector

Connector

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83513/04-C09N 87W6514 98AH4324
Product Name D-Sub Connectors Connector, Micro-D, Receptacle, 21 Position; No. Of Contacts Glenair Connector Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details