Glenair, Inc. Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Glenair M83513/04-A11C

Description
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:9Positions ; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: No
Datasheet
Description
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:9Positions ; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Glenair - 98AH4251 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Glenair
98AH4251
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Glenair 98AH4251
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:9Positions ; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: No

CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:9Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98AH4251
Product Name Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Glenair
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-185-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-S1G15-E-10-Q7-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details