Glenair, Inc. Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Glenair M83513/03-E11N

Description
CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:31Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:31Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Glenair - 98AH4113 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Glenair
98AH4113
Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Glenair 98AH4113
CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:31Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: Yes

CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:31Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98AH4113
Product Name Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Glenair
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details