Glenair, Inc. Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Glenair M83513/03-D03N

Description
CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:25Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:25Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Glenair - 98AH4062 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Glenair
98AH4062
Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Glenair 98AH4062
CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:25Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: Yes

CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:25Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98AH4062
Product Name Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Glenair
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details