Glenair, Inc. D-Sub Connectors M83513/03-B03N

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M83513/03-B03N - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M83513/03-B03N
D-Sub Connectors M83513/03-B03N
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
D-Sub Connector, Plug, 15Pos, Crimp; D Sub Connector Type Glenair - 98AH3991 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 15Pos, Crimp; D Sub Connector Type Glenair
98AH3991
D-Sub Connector, Plug, 15Pos, Crimp; D Sub Connector Type Glenair 98AH3991
D-SUB CONNECTOR, PLUG, 15POS, CRIMP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:M83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 15POS, CRIMP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:M83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/03-B03N 98AH3991
Product Name D-Sub Connectors D-Sub Connector, Plug, 15Pos, Crimp; D Sub Connector Type Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Female to Banana Plug, Adapter - 8013 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details