D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:MIL-C-24308 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:MIL-C-24308 Circular Connectors RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 98AH3756 |
| Product Name | D Sub Contact, Socket, 24-20Awg, Crimp; Product Range Glenair |
| Type | Contact |