Glenair, Inc. Contact, Socket, Crimp, 24-20Awg; Product Range Glenair M39029/56-351

Description
CONTACT, SOCKET, CRIMP, 24-20AWG; Product Range:M39029/56 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 24-20AWG; Product Range:M39029/56 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 24-20Awg; Product Range Glenair - 02AJ4908 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24-20Awg; Product Range Glenair
02AJ4908
Contact, Socket, Crimp, 24-20Awg; Product Range Glenair 02AJ4908
CONTACT, SOCKET, CRIMP, 24-20AWG; Product Range:M39029/56 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 24-20AWG; Product Range:M39029/56 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 02AJ4908
Product Name Contact, Socket, Crimp, 24-20Awg; Product Range Glenair
Type Contact
Unlock Full Specs
to access all available technical data