Glenair, Inc. Power Connectors FRITS0218-USBA-1F7

Description
POWER PRODUCTS - BLQ - 26482 CONNECTORS
Request a Quote
Description
POWER PRODUCTS - BLQ - 26482 CONNECTORS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
FRITS0218-USBA-1F7
Power Connectors FRITS0218-USBA-1F7
POWER PRODUCTS - BLQ - 26482 CONNECTORS

POWER PRODUCTS - BLQ - 26482 CONNECTORS

Buy Now
Sealed Usb Connector, Type A, Rcpt, Ip67; Usb Connector Type Glenair - 24AC4886 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb Connector, Type A, Rcpt, Ip67; Usb Connector Type Glenair
24AC4886
Sealed Usb Connector, Type A, Rcpt, Ip67; Usb Connector Type Glenair 24AC4886
SEALED USB CONNECTOR, TYPE A, RCPT, IP67; USB Connector Type:USB Type A; USB Standard:-; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Flange Mount; IP Rating:IP67; Product Range:ITS Series; Contact Material:-; RoHS Compliant: Yes

SEALED USB CONNECTOR, TYPE A, RCPT, IP67; USB Connector Type:USB Type A; USB Standard:-; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Flange Mount; IP Rating:IP67; Product Range:ITS Series; Contact Material:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FRITS0218-USBA-1F7 24AC4886
Product Name Power Connectors Sealed Usb Connector, Type A, Rcpt, Ip67; Usb Connector Type Glenair
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11151-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details