Glenair, Inc. Circular Connectors - D38999/47FB99AM D38999/47FB99AM

Description
Manufacturer: Glenair, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110109-D38999/47FB9 9AM Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Glenair, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110109-D38999/47FB9 9AM Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - D38999/47FB99AM - 1110109-D38999/47FB99AM - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - D38999/47FB99AM
1110109-D38999/47FB99AM
Circular Connectors - D38999/47FB99AM 1110109-D38999/47FB99AM
Manufacturer: Glenair, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110109-D38999/47FB9 9AM Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Glenair, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110109-D38999/47FB99AM
Categories: Circular Connectors
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
MIL Spec Connector - MIL-DTL-38999 IV - D38999/47FB99AM - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 IV
D38999/47FB99AM
MIL Spec Connector - MIL-DTL-38999 IV D38999/47FB99AM
SUPER 9 / SERIES III - 38999 CONNECTORS

SUPER 9 / SERIES III - 38999 CONNECTORS

Buy Now
Connector Glenair - 02AJ0502 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
02AJ0502
Connector Glenair 02AJ0502
Connector

Connector

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1110109-D38999/47FB99AM D38999/47FB99AM 02AJ0502
Product Name Circular Connectors - D38999/47FB99AM MIL Spec Connector - MIL-DTL-38999 IV Connector Glenair
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Standard Circular Connectors - 1-2312501-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Cable Connectors - NCS-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details