Glenair, Inc. Connectors Mil-Qualified, Circular Body, All D38999/46WJ61PN

Description
38999 PLG 61#20 PIN
Request a Quote Datasheet
Description
38999 PLG 61#20 PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - D38999/46WJ61PN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/46WJ61PN
Connectors Mil-Qualified, Circular Body, All D38999/46WJ61PN
38999 PLG 61#20 PIN

38999 PLG 61#20 PIN

Buy Now
MIL Spec Connector - MIL-DTL-38999 IV - D38999/46WJ61PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 IV
D38999/46WJ61PN
MIL Spec Connector - MIL-DTL-38999 IV D38999/46WJ61PN
SUPER 9 / SERIES III - 38999 CONNECTORS

SUPER 9 / SERIES III - 38999 CONNECTORS

Buy Now
Mil Spec Cir Conn, Plug, 61Pos, Crimp; Military Specification Glenair - 02AJ0391 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 61Pos, Crimp; Military Specification Glenair
02AJ0391
Mil Spec Cir Conn, Plug, 61Pos, Crimp; Military Specification Glenair 02AJ0391
MIL SPEC CIR CONN, PLUG, 61POS, CRIMP; Military Specification:MIL-DT L-38999 Series IV; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded

MIL SPEC CIR CONN, PLUG, 61POS, CRIMP; Military Specification:MIL-DTL-38999 Series IV; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/46WJ61PN D38999/46WJ61PN 02AJ0391
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-38999 IV Mil Spec Cir Conn, Plug, 61Pos, Crimp; Military Specification Glenair
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Entry Modules (PEM) - 486-3-103-776-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details