Glenair, Inc. MIL Spec Connector - MIL-DTL-38999 IV D38999/44FH53BD

Description
SUPER 9 / SERIES III - 38999 CONNECTORS
Request a Quote
Description
SUPER 9 / SERIES III - 38999 CONNECTORS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 IV - D38999/44FH53BD - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 IV
D38999/44FH53BD
MIL Spec Connector - MIL-DTL-38999 IV D38999/44FH53BD
SUPER 9 / SERIES III - 38999 CONNECTORS

SUPER 9 / SERIES III - 38999 CONNECTORS

Buy Now
Connector Glenair - 01AJ8615 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
01AJ8615
Connector Glenair 01AJ8615
Connector

Connector

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/44FH53BD 01AJ8615
Product Name MIL Spec Connector - MIL-DTL-38999 IV Connector Glenair
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details