Glenair, Inc. MIL Spec Connector - MIL-DTL-38999 IV D38999/40WF18PB

Description
SUPER 9 / SERIES III - 38999 CONNECTORS
Request a Quote
Description
SUPER 9 / SERIES III - 38999 CONNECTORS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 IV - D38999/40WF18PB - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 IV
D38999/40WF18PB
MIL Spec Connector - MIL-DTL-38999 IV D38999/40WF18PB
SUPER 9 / SERIES III - 38999 CONNECTORS

SUPER 9 / SERIES III - 38999 CONNECTORS

Buy Now
Connector Glenair - 01AJ4962 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
01AJ4962
Connector Glenair 01AJ4962
Connector

Connector

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/40WF18PB 01AJ4962
Product Name MIL Spec Connector - MIL-DTL-38999 IV Connector Glenair
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Polarized Nano Connectors -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Geometry Straight
Termination Through Hole
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details