Glenair, Inc. MIL Spec Connector - MIL-DTL-38999 IV D38999/40FE6PN

Description
SUPER 9 / SERIES III - 38999 CONNECTORS
Request a Quote Datasheet
Description
SUPER 9 / SERIES III - 38999 CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 IV - D38999/40FE6PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 IV
D38999/40FE6PN
MIL Spec Connector - MIL-DTL-38999 IV D38999/40FE6PN
SUPER 9 / SERIES III - 38999 CONNECTORS

SUPER 9 / SERIES III - 38999 CONNECTORS

Buy Now
Mil Spec Cir Conn, Rcpt, 6Pos, Crimp; Military Specification Glenair - 01AJ3717 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 6Pos, Crimp; Military Specification Glenair
01AJ3717
Mil Spec Cir Conn, Rcpt, 6Pos, Crimp; Military Specification Glenair 01AJ3717
MIL SPEC CIR CONN, RCPT, 6POS, CRIMP; Military Specification:MIL-DT L-38999 Series IV; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded

MIL SPEC CIR CONN, RCPT, 6POS, CRIMP; Military Specification:MIL-DTL-38999 Series IV; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/40FE6PN 01AJ3717
Product Name MIL Spec Connector - MIL-DTL-38999 IV Mil Spec Cir Conn, Rcpt, 6Pos, Crimp; Military Specification Glenair
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers