Glenair, Inc.
MIL Spec Connector - MIL-DTL-38999 III
D38999/26MC8JD
Description
D38999 CONNECTOR
Request a Quote
Email Supplier
Description
D38999 CONNECTOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
D38999/26MC8JD |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 III |
|
Connector Type
|
Military Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details