Win Source Part Number: 1061562-D38999/26FH3
Category: Connectors, Interconnects>Circul
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Glenair
Other Names: 3937-D38999/26FH34AB
Base Product Number: D38999/26FH
D38999 SERIES III CONNECTOR
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1061562-D38999/26FH34AB | D38999/26FH34AB | 99AH8784 |
| Product Name | Connectors, Interconnects - Circular Connectors | MIL Spec Connector - MIL-DTL-38999 III | Connector Glenair |
| Connector Type | Circular / Cylindrical Connectors | Military Connector |