Glenair, Inc. Connectors, Interconnects - Circular Connectors D38999/25NB99PE

Description
Win Source Part Number: 987410-D38999/25NB99 PE Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-D38999/25NB99PE Base Product Number: D38999/25NB
Request a Quote
Description
Win Source Part Number: 987410-D38999/25NB99 PE Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-D38999/25NB99PE Base Product Number: D38999/25NB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 987410-D38999/25NB99PE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
987410-D38999/25NB99PE
Connectors, Interconnects - Circular Connectors 987410-D38999/25NB99PE
Win Source Part Number: 987410-D38999/25NB99 PE Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-D38999/25NB99PE Base Product Number: D38999/25NB

Win Source Part Number: 987410-D38999/25NB99PE
Category: Connectors, Interconnects>Circular Connectors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Glenair
Other Names: 3937-D38999/25NB99PE
Base Product Number: D38999/25NB

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/25NB99PE - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/25NB99PE
MIL Spec Connector - MIL-DTL-38999 III D38999/25NB99PE
D38999 SERIES III CONNECTOR

D38999 SERIES III CONNECTOR

Buy Now
Connector Glenair - 97AH9056 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
97AH9056
Connector Glenair 97AH9056
Connector

Connector

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 987410-D38999/25NB99PE D38999/25NB99PE 97AH9056
Product Name Connectors, Interconnects - Circular Connectors MIL Spec Connector - MIL-DTL-38999 III Connector Glenair
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details