Glenair, Inc.
MIL Spec Connector - MIL-DTL-38999 III
D38999/21HH35DA
Description
D38999 H CLASS
Request a Quote
Email Supplier
Description
D38999 H CLASS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
D38999/21HH35DA |
30AK9664 |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 III |
Connector Glenair |
|
Connector Type
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details