Glenair, Inc. Strain Relief, Size F, Thermoplastic; Connector Shell Size Glenair 871H004BM19S

Description
STRAIN RELIEF, SIZE F, THERMOPLASTIC; Connector Shell Size:F; Cable Diameter Max:23.724mm; Strain Relief Material:Thermoplast ic; Product Range:Swing-Arm Series; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors
Description
STRAIN RELIEF, SIZE F, THERMOPLASTIC; Connector Shell Size:F; Cable Diameter Max:23.724mm; Strain Relief Material:Thermoplast ic; Product Range:Swing-Arm Series; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size F, Thermoplastic; Connector Shell Size Glenair - 29AJ3671 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size F, Thermoplastic; Connector Shell Size Glenair
29AJ3671
Strain Relief, Size F, Thermoplastic; Connector Shell Size Glenair 29AJ3671
STRAIN RELIEF, SIZE F, THERMOPLASTIC; Connector Shell Size:F; Cable Diameter Max:23.724mm; Strain Relief Material:Thermoplast ic; Product Range:Swing-Arm Series; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors

STRAIN RELIEF, SIZE F, THERMOPLASTIC; Connector Shell Size:F; Cable Diameter Max:23.724mm; Strain Relief Material:Thermoplastic; Product Range:Swing-Arm Series; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29AJ3671
Product Name Strain Relief, Size F, Thermoplastic; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074538 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1-2308272-9 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details