Glenair, Inc. Strain Relief, Size C, Thermoplastic; Connector Shell Size Glenair 871H004BM13S

Description
STRAIN RELIEF, SIZE C, THERMOPLASTIC; Connector Shell Size:C; Cable Diameter Max:15.189mm; Strain Relief Material:Thermoplast ic; Product Range:Swing-Arm Series; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors
Description
STRAIN RELIEF, SIZE C, THERMOPLASTIC; Connector Shell Size:C; Cable Diameter Max:15.189mm; Strain Relief Material:Thermoplast ic; Product Range:Swing-Arm Series; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size C, Thermoplastic; Connector Shell Size Glenair - 29AJ3668 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size C, Thermoplastic; Connector Shell Size Glenair
29AJ3668
Strain Relief, Size C, Thermoplastic; Connector Shell Size Glenair 29AJ3668
STRAIN RELIEF, SIZE C, THERMOPLASTIC; Connector Shell Size:C; Cable Diameter Max:15.189mm; Strain Relief Material:Thermoplast ic; Product Range:Swing-Arm Series; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors

STRAIN RELIEF, SIZE C, THERMOPLASTIC; Connector Shell Size:C; Cable Diameter Max:15.189mm; Strain Relief Material:Thermoplastic; Product Range:Swing-Arm Series; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29AJ3668
Product Name Strain Relief, Size C, Thermoplastic; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825030 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Cable Gland; 2-7 mm; Polyamide 6; Neoprene; Black; PG 11; 37 mm; 22 mm; 10.5 mm - 70074406 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.000 to 0.276 inch (50.8 to 7 mm)
View Details