CIRCULAR CONTACT, SKT, 26-24AWG, CRIMP; Product Range:El Ochito Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Glenair El Ochito 806 Series Connectors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 57AK7382 |
| Product Name | Circular Contact, Skt, 26-24Awg, Crimp; Product Range Glenair |
| Type | Contact |