Glenair, Inc. Circular Contact, Pin, 26-24Awg, Crimp; Product Range Glenair 858-047-02F

Description
CIRCULAR CONTACT, PIN, 26-24AWG, CRIMP; Product Range:El Ochito Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Glenair El Ochito 806 Series Connectors
Datasheet
Description
CIRCULAR CONTACT, PIN, 26-24AWG, CRIMP; Product Range:El Ochito Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Glenair El Ochito 806 Series Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 26-24Awg, Crimp; Product Range Glenair - 57AK7381 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 26-24Awg, Crimp; Product Range Glenair
57AK7381
Circular Contact, Pin, 26-24Awg, Crimp; Product Range Glenair 57AK7381
CIRCULAR CONTACT, PIN, 26-24AWG, CRIMP; Product Range:El Ochito Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Glenair El Ochito 806 Series Connectors

CIRCULAR CONTACT, PIN, 26-24AWG, CRIMP; Product Range:El Ochito Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Glenair El Ochito 806 Series Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 57AK7381
Product Name Circular Contact, Pin, 26-24Awg, Crimp; Product Range Glenair
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity - 73AH7456 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Pin; Pin
View Details
1.0mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details