Glenair, Inc. Rect Pwr Contact, Pin, Crimp, 8Awg; Product Range Glenair 850-159

Description
RECT PWR CONTACT, PIN, CRIMP, 8AWG; Product Range:806 Mil-Aero Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:
Datasheet
Description
RECT PWR CONTACT, PIN, CRIMP, 8AWG; Product Range:806 Mil-Aero Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Contact, Pin, Crimp, 8Awg; Product Range Glenair - 57AK7376 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Contact, Pin, Crimp, 8Awg; Product Range Glenair
57AK7376
Rect Pwr Contact, Pin, Crimp, 8Awg; Product Range Glenair 57AK7376
RECT PWR CONTACT, PIN, CRIMP, 8AWG; Product Range:806 Mil-Aero Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:

RECT PWR CONTACT, PIN, CRIMP, 8AWG; Product Range:806 Mil-Aero Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 57AK7376
Product Name Rect Pwr Contact, Pin, Crimp, 8Awg; Product Range Glenair
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1437709-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details