Glenair, Inc. Rect Pwr Contact, Socket, Crimp, 8Awg; Product Range Glenair 850-158

Description
RECT PWR CONTACT, SOCKET, CRIMP, 8AWG; Product Range:806 Mil-Aero Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:
Datasheet
Description
RECT PWR CONTACT, SOCKET, CRIMP, 8AWG; Product Range:806 Mil-Aero Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Contact, Socket, Crimp, 8Awg; Product Range Glenair - 57AK7375 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Contact, Socket, Crimp, 8Awg; Product Range Glenair
57AK7375
Rect Pwr Contact, Socket, Crimp, 8Awg; Product Range Glenair 57AK7375
RECT PWR CONTACT, SOCKET, CRIMP, 8AWG; Product Range:806 Mil-Aero Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:

RECT PWR CONTACT, SOCKET, CRIMP, 8AWG; Product Range:806 Mil-Aero Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 57AK7375
Product Name Rect Pwr Contact, Socket, Crimp, 8Awg; Product Range Glenair
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0790 inch (2.01 mm)
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details