The Heat-Shrink Boot, 30mm, Black, part number 12AJ5207, is designed for high-performance applications. It features a shrink ratio that allows it to fit various shell sizes, with a supplied inner diameter of 30mm and a maximum recovered inner diameter of 6mm. The operating temperature range is from -75°C to +165°C, making it suitable for environments with extreme temperatures. This boot exhibits excellent resistance to fuels, oils, solvents, and heat, ensuring durability in demanding conditions. Additionally, it is low smoke and zero halogen, complying with U.S. and E.U. toxicity requirements, which is critical for safety in various applications.
SHRINK BOOTS - SHAPE MEMORY PRODUCTS
HEAT-SHRINK BOOT, 30MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:1.181"; I.D. Supplied - Metric:30mm; Shrink Tubing / Boot Colour:Black; I.D. Recovered Max - Imperial:0.236"; I.D. Recovered Max - Metric:6mm RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 809S060-4 | 12AJ5207 |
| Product Name | Heat Sinks | Heat-Shrink Boot, 30Mm, Black; Shrink Ratio Glenair |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |