Glenair, Inc. Heat Sinks 809S060-3

Description
SHRINK BOOTS - SHAPE MEMORY PRODUCTS
Request a Quote Datasheet
Description
SHRINK BOOTS - SHAPE MEMORY PRODUCTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 809S060-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heat Sinks
809S060-3
Heat Sinks 809S060-3
SHRINK BOOTS - SHAPE MEMORY PRODUCTS

SHRINK BOOTS - SHAPE MEMORY PRODUCTS

Buy Now
Heat-Shrink Boot, 24Mm, Black; Shrink Ratio Glenair - 12AJ5200 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Boot, 24Mm, Black; Shrink Ratio Glenair
12AJ5200
Heat-Shrink Boot, 24Mm, Black; Shrink Ratio Glenair 12AJ5200
HEAT-SHRINK BOOT, 24MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; I.D. Recovered Max - Imperial:0.197"; I.D. Recovered Max - Metric:5mm RoHS Compliant: Yes

HEAT-SHRINK BOOT, 24MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; I.D. Recovered Max - Imperial:0.197"; I.D. Recovered Max - Metric:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 809S060-3 12AJ5200
Product Name Heat Sinks Heat-Shrink Boot, 24Mm, Black; Shrink Ratio Glenair
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0041174003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details