Glenair, Inc. Contact, Socket, 23-20Awg, Crimp; Product Range Glenair 809-300

Description
CONTACT, SOCKET, 23-20AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:23AWG; Contact Plating:Gold Plated Contacts
Datasheet
Description
CONTACT, SOCKET, 23-20AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:23AWG; Contact Plating:Gold Plated Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 23-20Awg, Crimp; Product Range Glenair - 12AJ5140 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 23-20Awg, Crimp; Product Range Glenair
12AJ5140
Contact, Socket, 23-20Awg, Crimp; Product Range Glenair 12AJ5140
CONTACT, SOCKET, 23-20AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:23AWG; Contact Plating:Gold Plated Contacts

CONTACT, SOCKET, 23-20AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:23AWG; Contact Plating:Gold Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12AJ5140
Product Name Contact, Socket, 23-20Awg, Crimp; Product Range Glenair
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details