Glenair, Inc. Contact, Pin, 24-20Awg, Crimp; Product Range Glenair 809-204

Description
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Glenair 80 Mighty Mouse Series Housing Connectors
Datasheet
Description
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Glenair 80 Mighty Mouse Series Housing Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 24-20Awg, Crimp; Product Range Glenair - 12AJ5096 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Glenair
12AJ5096
Contact, Pin, 24-20Awg, Crimp; Product Range Glenair 12AJ5096
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Glenair 80 Mighty Mouse Series Housing Connectors

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Glenair 80 Mighty Mouse Series Housing Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12AJ5096
Product Name Contact, Pin, 24-20Awg, Crimp; Product Range Glenair
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2291853-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details