Glenair, Inc. Coax Contact, Pin, Size 16, Crimp; Product Range Glenair 809-114

Description
COAX CONTACT, PIN, SIZE 16, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:RF Coaxial Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
COAX CONTACT, PIN, SIZE 16, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:RF Coaxial Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Contact, Pin, Size 16, Crimp; Product Range Glenair - 12AJ4911 - Newark, An Avnet Company
Chicago, IL, United States
Coax Contact, Pin, Size 16, Crimp; Product Range Glenair
12AJ4911
Coax Contact, Pin, Size 16, Crimp; Product Range Glenair 12AJ4911
COAX CONTACT, PIN, SIZE 16, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:RF Coaxial Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

COAX CONTACT, PIN, SIZE 16, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:RF Coaxial Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12AJ4911
Product Name Coax Contact, Pin, Size 16, Crimp; Product Range Glenair
Type Contact
Unlock Full Specs
to access all available technical data