Glenair, Inc. Contact, Pin, 30-26Awg, Crimp; Product Range Glenair 809-042

Description
CONTACT, PIN, 30-26AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; For Use With:Glenair 80 Mighty Mouse Series Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 30-26AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; For Use With:Glenair 80 Mighty Mouse Series Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 30-26Awg, Crimp; Product Range Glenair - 12AJ4744 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 30-26Awg, Crimp; Product Range Glenair
12AJ4744
Contact, Pin, 30-26Awg, Crimp; Product Range Glenair 12AJ4744
CONTACT, PIN, 30-26AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; For Use With:Glenair 80 Mighty Mouse Series Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, 30-26AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; For Use With:Glenair 80 Mighty Mouse Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12AJ4744
Product Name Contact, Pin, 30-26Awg, Crimp; Product Range Glenair
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1062-20-0377 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details