Glenair, Inc. Contact, Pin, 28-22Awg, Crimp; Product Range Glenair 809-001

Description
CONTACT, PIN, 28-22AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:Glenair 80 Mighty Mouse Series Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 28-22AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:Glenair 80 Mighty Mouse Series Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 28-22Awg, Crimp; Product Range Glenair - 12AJ4681 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-22Awg, Crimp; Product Range Glenair
12AJ4681
Contact, Pin, 28-22Awg, Crimp; Product Range Glenair 12AJ4681
CONTACT, PIN, 28-22AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:Glenair 80 Mighty Mouse Series Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, 28-22AWG, CRIMP; Product Range:Mighty Mouse Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:Glenair 80 Mighty Mouse Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12AJ4681
Product Name Contact, Pin, 28-22Awg, Crimp; Product Range Glenair
Type Contact
Unlock Full Specs
to access all available technical data