Glenair, Inc. Unspecified Connectors 806-012-ME11-10SBA

Description
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY
Request a Quote Datasheet
Description
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - 806-012-ME11-10SBA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
806-012-ME11-10SBA
Unspecified Connectors 806-012-ME11-10SBA
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY

CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY

Buy Now
Circular Conn, Plug, 10Pos, Cable; Product Range Glenair - 29AJ3687 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10Pos, Cable; Product Range Glenair
29AJ3687
Circular Conn, Plug, 10Pos, Cable; Product Range Glenair 29AJ3687
CIRCULAR CONN, PLUG, 10POS, CABLE; Product Range:806 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 10POS, CABLE; Product Range:806 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 806-012-ME11-10SBA 29AJ3687
Product Name Unspecified Connectors Circular Conn, Plug, 10Pos, Cable; Product Range Glenair
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details