Glenair, Inc. Unspecified Connectors 805-003-07M19-85SA

Description
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY
Request a Quote Datasheet
Description
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - 805-003-07M19-85SA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
805-003-07M19-85SA
Unspecified Connectors 805-003-07M19-85SA
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY

CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY

Buy Now
Mil Spec Cir Conn, Rcpt, 19-85, Crimp; Product Range Glenair - 12AJ3758 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 19-85, Crimp; Product Range Glenair
12AJ3758
Mil Spec Cir Conn, Rcpt, 19-85, Crimp; Product Range Glenair 12AJ3758
MIL SPEC CIR CONN, RCPT, 19-85, CRIMP; Product Range:Mighty Mouse Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

MIL SPEC CIR CONN, RCPT, 19-85, CRIMP; Product Range:Mighty Mouse Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 805-003-07M19-85SA 12AJ3758
Product Name Unspecified Connectors Mil Spec Cir Conn, Rcpt, 19-85, Crimp; Product Range Glenair
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1981/1000-429-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details