Glenair, Inc. Unspecified Connectors 804-003-07M6-6SA

Description
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY
Request a Quote Datasheet
Description
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - 804-003-07M6-6SA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
804-003-07M6-6SA
Unspecified Connectors 804-003-07M6-6SA
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY

CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY

Buy Now
Mil Spec Cir Conn, Rcpt, 6-6, Crimp; Product Range Glenair - 12AJ3106 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 6-6, Crimp; Product Range Glenair
12AJ3106
Mil Spec Cir Conn, Rcpt, 6-6, Crimp; Product Range Glenair 12AJ3106
MIL SPEC CIR CONN, RCPT, 6-6, CRIMP; Product Range:Mighty Mouse Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:NRoHS Compliant: Yes

MIL SPEC CIR CONN, RCPT, 6-6, CRIMP; Product Range:Mighty Mouse Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 804-003-07M6-6SA 12AJ3106
Product Name Unspecified Connectors Mil Spec Cir Conn, Rcpt, 6-6, Crimp; Product Range Glenair
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data