Glenair, Inc. Unspecified Connectors 801-007-16M7-10SA

Description
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY
Request a Quote Datasheet
Description
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - 801-007-16M7-10SA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
801-007-16M7-10SA
Unspecified Connectors 801-007-16M7-10SA
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY

CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY

Buy Now
Mil Spec Cir Conn, Plug, 7-10, Crimp; Product Range Glenair - 11AJ3100 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 7-10, Crimp; Product Range Glenair
11AJ3100
Mil Spec Cir Conn, Plug, 7-10, Crimp; Product Range Glenair 11AJ3100
MIL SPEC CIR CONN, PLUG, 7-10, CRIMP; Product Range:801 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

MIL SPEC CIR CONN, PLUG, 7-10, CRIMP; Product Range:801 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 801-007-16M7-10SA 11AJ3100
Product Name Unspecified Connectors Mil Spec Cir Conn, Plug, 7-10, Crimp; Product Range Glenair
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1219 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-3238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers