Glenair, Inc. Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 799-018MHMHN

Description
Win Source Part Number: 1041574-799-018MHMHN Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-799-018MHMHN
Request a Quote Datasheet
Description
Win Source Part Number: 1041574-799-018MHMHN Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-799-018MHMHN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1041574-799-018MHMHN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1041574-799-018MHMHN
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1041574-799-018MHMHN
Win Source Part Number: 1041574-799-018MHMHN Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-799-018MHMHN

Win Source Part Number: 1041574-799-018MHMHN
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Glenair
Other Names: 3937-799-018MHMHN

Buy Now
Electronic Connector - 313-799-018MHMHN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
313-799-018MHMHN
Electronic Connector 313-799-018MHMHN
Connector Accessories Plug Protective Cover Straight Aluminum Electroless Nickel Product overview: 799-018MHMHN from Glenair is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-799-018MHMHN can be used for catalog matching and distributor lookup.

Connector Accessories Plug Protective Cover Straight Aluminum Electroless Nickel Product overview: 799-018MHMHN from Glenair is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-799-018MHMHN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector Glenair - 11AJ2189 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
11AJ2189
Connector Glenair 11AJ2189
Connector

Connector

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1041574-799-018MHMHN 313-799-018MHMHN 11AJ2189
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Electronic Connector Connector Glenair
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-EDN.2M.308.XLM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details