Glenair, Inc. D Sub Housing, Rcpt, 9Pos, Alum; Product Range Glenair 792-002PC-9W3MEP

Description
D SUB HOUSING, RCPT, 9POS, ALUM; Product Range:792 Series; Gender:Receptacle; Connector Shell Size:-; Connector Body Material:Aluminum Alloy Body; No. of Positions:9Positions
Datasheet
Description
D SUB HOUSING, RCPT, 9POS, ALUM; Product Range:792 Series; Gender:Receptacle; Connector Shell Size:-; Connector Body Material:Aluminum Alloy Body; No. of Positions:9Positions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Rcpt, 9Pos, Alum; Product Range Glenair - 57AK7372 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Rcpt, 9Pos, Alum; Product Range Glenair
57AK7372
D Sub Housing, Rcpt, 9Pos, Alum; Product Range Glenair 57AK7372
D SUB HOUSING, RCPT, 9POS, ALUM; Product Range:792 Series; Gender:Receptacle; Connector Shell Size:-; Connector Body Material:Aluminum Alloy Body; No. of Positions:9Positions

D SUB HOUSING, RCPT, 9POS, ALUM; Product Range:792 Series; Gender:Receptacle; Connector Shell Size:-; Connector Body Material:Aluminum Alloy Body; No. of Positions:9Positions

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AK7372
Product Name D Sub Housing, Rcpt, 9Pos, Alum; Product Range Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1871/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details