Glenair, Inc. D Sub Housing, Rcpt, 24Pos, Alum; Product Range Glenair 792-002PC-24W2MEP

Description
D SUB HOUSING, RCPT, 24POS, ALUM; Product Range:792 Series; Gender:Receptacle; Connector Shell Size:-; Connector Body Material:Aluminum Alloy Body; No. of Positions:24Position s
Datasheet
Description
D SUB HOUSING, RCPT, 24POS, ALUM; Product Range:792 Series; Gender:Receptacle; Connector Shell Size:-; Connector Body Material:Aluminum Alloy Body; No. of Positions:24Position s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Rcpt, 24Pos, Alum; Product Range Glenair - 57AK7371 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Rcpt, 24Pos, Alum; Product Range Glenair
57AK7371
D Sub Housing, Rcpt, 24Pos, Alum; Product Range Glenair 57AK7371
D SUB HOUSING, RCPT, 24POS, ALUM; Product Range:792 Series; Gender:Receptacle; Connector Shell Size:-; Connector Body Material:Aluminum Alloy Body; No. of Positions:24Position s

D SUB HOUSING, RCPT, 24POS, ALUM; Product Range:792 Series; Gender:Receptacle; Connector Shell Size:-; Connector Body Material:Aluminum Alloy Body; No. of Positions:24Positions

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AK7371
Product Name D Sub Housing, Rcpt, 24Pos, Alum; Product Range Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers