Glenair, Inc. M83513 micro d 792-001SB-6W2ML

Description
MICRO CRIMP (79) - MICRO CRIMP
Request a Quote Datasheet
Description
MICRO CRIMP (79) - MICRO CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
792-001SB-6W2ML
M83513 micro d 792-001SB-6W2ML
MICRO CRIMP (79) - MICRO CRIMP

MICRO CRIMP (79) - MICRO CRIMP

Buy Now
D Sub Housing, Plug, 6Pos, Alum; Product Range Glenair - 57AK7364 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, 6Pos, Alum; Product Range Glenair
57AK7364
D Sub Housing, Plug, 6Pos, Alum; Product Range Glenair 57AK7364
D SUB HOUSING, PLUG, 6POS, ALUM; Product Range:792 Series; Gender:Plug; Connector Shell Size:-; Connector Body Material:Aluminum Alloy Body; No. of Positions:6Positions

D SUB HOUSING, PLUG, 6POS, ALUM; Product Range:792 Series; Gender:Plug; Connector Shell Size:-; Connector Body Material:Aluminum Alloy Body; No. of Positions:6Positions

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 792-001SB-6W2ML 57AK7364
Product Name M83513 micro d D Sub Housing, Plug, 6Pos, Alum; Product Range Glenair
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data