Glenair, Inc. Rectangular Conn, Rcpt, 15Pos, 2Row; No. Of Contacts Glenair 791-021PD-15MEPFA

Description
RECTANGULAR CONN, RCPT, 15POS, 2ROW; No. of Contacts:15Contacts; Product Range:791 Series; Connector Mounting:Panel Mount, Through Hole Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin
Datasheet
Description
RECTANGULAR CONN, RCPT, 15POS, 2ROW; No. of Contacts:15Contacts; Product Range:791 Series; Connector Mounting:Panel Mount, Through Hole Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 15Pos, 2Row; No. Of Contacts Glenair - 29AJ3665 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 15Pos, 2Row; No. Of Contacts Glenair
29AJ3665
Rectangular Conn, Rcpt, 15Pos, 2Row; No. Of Contacts Glenair 29AJ3665
RECTANGULAR CONN, RCPT, 15POS, 2ROW; No. of Contacts:15Contacts; Product Range:791 Series; Connector Mounting:Panel Mount, Through Hole Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin

RECTANGULAR CONN, RCPT, 15POS, 2ROW; No. of Contacts:15Contacts; Product Range:791 Series; Connector Mounting:Panel Mount, Through Hole Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AJ3665
Product Name Rectangular Conn, Rcpt, 15Pos, 2Row; No. Of Contacts Glenair
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42031-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details