Glenair, Inc. Rectangular Conn, Rcpt, 9Pos, 2Row; No. Of Contacts Glenair 791-019PB-9MEBF

Description
RECTANGULAR CONN, RCPT, 9POS, 2ROW; No. of Contacts:9Contacts; Product Range:791 Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Connector Shell Size:B
Datasheet
Description
RECTANGULAR CONN, RCPT, 9POS, 2ROW; No. of Contacts:9Contacts; Product Range:791 Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Connector Shell Size:B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 9Pos, 2Row; No. Of Contacts Glenair - 29AJ3662 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 9Pos, 2Row; No. Of Contacts Glenair
29AJ3662
Rectangular Conn, Rcpt, 9Pos, 2Row; No. Of Contacts Glenair 29AJ3662
RECTANGULAR CONN, RCPT, 9POS, 2ROW; No. of Contacts:9Contacts; Product Range:791 Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Connector Shell Size:B

RECTANGULAR CONN, RCPT, 9POS, 2ROW; No. of Contacts:9Contacts; Product Range:791 Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Connector Shell Size:B

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AJ3662
Product Name Rectangular Conn, Rcpt, 9Pos, 2Row; No. Of Contacts Glenair
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products