Glenair, Inc. Rectangular Conn, Plug, 15Pos, 2Row; No. Of Contacts Glenair 791-004SD-15MS

Description
RECTANGULAR CONN, PLUG, 15POS, 2ROW; No. of Contacts:15Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Connector Shell Size:D
Datasheet
Description
RECTANGULAR CONN, PLUG, 15POS, 2ROW; No. of Contacts:15Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Connector Shell Size:D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Plug, 15Pos, 2Row; No. Of Contacts Glenair - 29AJ3659 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Plug, 15Pos, 2Row; No. Of Contacts Glenair
29AJ3659
Rectangular Conn, Plug, 15Pos, 2Row; No. Of Contacts Glenair 29AJ3659
RECTANGULAR CONN, PLUG, 15POS, 2ROW; No. of Contacts:15Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Connector Shell Size:D

RECTANGULAR CONN, PLUG, 15POS, 2ROW; No. of Contacts:15Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Connector Shell Size:D

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AJ3659
Product Name Rectangular Conn, Plug, 15Pos, 2Row; No. Of Contacts Glenair
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini Banana Plug - 9213 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) St. Connector for RG141 Cable - ET-SMS-8 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details