Glenair, Inc. Rectangular Conn, Rcpt, 66Pos, 4Row; No. Of Contacts Glenair 791-002PH-66MES

Description
RECTANGULAR CONN, RCPT, 66POS, 4ROW; No. of Contacts:66Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Connector Shell Size:H
Datasheet
Description
RECTANGULAR CONN, RCPT, 66POS, 4ROW; No. of Contacts:66Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Connector Shell Size:H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 66Pos, 4Row; No. Of Contacts Glenair - 29AJ3657 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 66Pos, 4Row; No. Of Contacts Glenair
29AJ3657
Rectangular Conn, Rcpt, 66Pos, 4Row; No. Of Contacts Glenair 29AJ3657
RECTANGULAR CONN, RCPT, 66POS, 4ROW; No. of Contacts:66Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Connector Shell Size:H

RECTANGULAR CONN, RCPT, 66POS, 4ROW; No. of Contacts:66Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Connector Shell Size:H

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AJ3657
Product Name Rectangular Conn, Rcpt, 66Pos, 4Row; No. Of Contacts Glenair
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details