Glenair, Inc. Rectangular Conn, Rcpt, 66Pos, 4Row; No. Of Contacts Glenair 791-001PH-66MES

Description
RECTANGULAR CONN, RCPT, 66POS, 4ROW; No. of Contacts:66Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Connector Shell Size:H
Datasheet
Description
RECTANGULAR CONN, RCPT, 66POS, 4ROW; No. of Contacts:66Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Connector Shell Size:H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 66Pos, 4Row; No. Of Contacts Glenair - 29AJ3656 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 66Pos, 4Row; No. Of Contacts Glenair
29AJ3656
Rectangular Conn, Rcpt, 66Pos, 4Row; No. Of Contacts Glenair 29AJ3656
RECTANGULAR CONN, RCPT, 66POS, 4ROW; No. of Contacts:66Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Connector Shell Size:H

RECTANGULAR CONN, RCPT, 66POS, 4ROW; No. of Contacts:66Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Connector Shell Size:H

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AJ3656
Product Name Rectangular Conn, Rcpt, 66Pos, 4Row; No. Of Contacts Glenair
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details