770-010Y306 -- CONNECTOR GLENAIR
Glenair, Inc.
Connector Glenair
770-010Y306
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
97AH7576 |
|
Product Name
|
Connector Glenair |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers