Glenair, Inc. SHRINK BOOTS SHAPE MEMORY ADHESIVE LINED 770-003A102W1

Description
SHRINK BOOTS SHAPE MEMORY ADHESIVE LINED
Request a Quote
Description
SHRINK BOOTS SHAPE MEMORY ADHESIVE LINED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SHRINK BOOTS SHAPE MEMORY ADHESIVE LINED - 770-003A102W1 - Heilind Electronics, Inc.
Wilmington, MA, United States
SHRINK BOOTS SHAPE MEMORY ADHESIVE LINED
770-003A102W1
SHRINK BOOTS SHAPE MEMORY ADHESIVE LINED 770-003A102W1
SHRINK BOOTS SHAPE MEMORY ADHESIVE LINED

SHRINK BOOTS SHAPE MEMORY ADHESIVE LINED

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Strain Reliefs
Product Number 770-003A102W1
Product Name SHRINK BOOTS SHAPE MEMORY ADHESIVE LINED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 2-350378-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Specs
Material Brass
Color Nickel
Length 2.09 inch (53 mm)
View Details