Glenair, Inc. 30" EM10 W/GR2126 759-790-10

Description
30" EM10 W/GR2126
Request a Quote
Description
30" EM10 W/GR2126
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30
Wilmington, MA, United States
30" EM10 W/GR2126
759-790-10
30" EM10 W/GR2126 759-790-10
30" EM10 W/GR2126

30" EM10 W/GR2126

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Assemblies
Product Number 759-790-10
Product Name 30" EM10 W/GR2126
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details