Glenair, Inc. Connectors, Interconnects - Circular Connectors - Accessories 660-023Z111F6-01

Description
Win Source Part Number: 999941-660-023Z111F6 -01 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Package: Bulk Accessory Type: Cap (Cover), Protective Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-660-023Z111F6-0 1
Request a Quote
Description
Win Source Part Number: 999941-660-023Z111F6 -01 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Package: Bulk Accessory Type: Cap (Cover), Protective Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-660-023Z111F6-0 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Accessories - 999941-660-023Z111F6-01 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Accessories
999941-660-023Z111F6-01
Connectors, Interconnects - Circular Connectors - Accessories 999941-660-023Z111F6-01
Win Source Part Number: 999941-660-023Z111F6 -01 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Package: Bulk Accessory Type: Cap (Cover), Protective Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-660-023Z111F6-0 1

Win Source Part Number: 999941-660-023Z111F6-01
Category: Connectors, Interconnects>Circular Connectors - Accessories
Package: Bulk
Accessory Type: Cap (Cover), Protective
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Glenair
Other Names: 3937-660-023Z111F6-01

Buy Now
Connector Glenair - 10AJ5398 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
10AJ5398
Connector Glenair 10AJ5398
Connector

Connector

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 999941-660-023Z111F6-01 10AJ5398
Product Name Connectors, Interconnects - Circular Connectors - Accessories Connector Glenair
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2313 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
Din Connector Omron Electronic Components - 06AC0233 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details