Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
GLENAIR, INC.
550T004M5R3B0F03 -- CONNECTOR BACKSHELL
Glenair, Inc.
Connector Backshell
550T004M5R3B0F03
Description
HIGH PRODUCTION - D'SUB BACKSHELLS
Request a Quote
Email Supplier
Description
HIGH PRODUCTION - D'SUB BACKSHELLS
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
550T004M5R3B0F03
Connector Backshell
550T004M5R3B0F03
HIGH PRODUCTION - D'SUB BACKSHELLS
HIGH PRODUCTION - D'SUB BACKSHELLS
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Electrical Connectors
Product Number
550T004M5R3B0F03
Product Name
Connector Backshell
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Shenzhen QH Industrial Co., Ltd
Connector - SMT Pogo Pin 3mm
Specs
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Beckhoff Automation LLC
ZS7200-B006 | B17 color coding connector/square flange, yellow
View Details
LEMO USA, Inc.
Circular Connector Assemblies
CLB.015.GLLG
Specs
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
5.0 amps
View Details
2
suppliers
Schmersal Inc.
Switch Disconnector, 4 Pole, 20A, Flange Schmersal
103002747
View Details